Win Source Part Number: 1027927-CMF502K0000B
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
Alternative Parts (Cross-Reference): CMF552K0000BEEB; RN55E2001BB14; RNC55J2001BSBSL; RN55E1981BRE6; RN55E1801BRE6; MFP-25BRD52-2K2;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF2.0KQBDKR-ND,CMF2
Base Product Number: CMF50
Metal Film Resistors - Through Hole 2Kohm .1% 25PPM 1/8W
2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 2.0K OHM 1/4W 0.1% AXIAL Product overview: CMF502K0000BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF502K0000BEEB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1027927-CMF502K0000BEEB | CMF502K0000BEEB | CMF2.0KQBCT-ND | 53-CMF502K0000BEEB |
| Product Name | Resistors - Through Hole Resistors | Metal Film Resistors - | Through Hole Resistors | 4W Resistor |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | ||
| Power Rating | 0.2500 watts | 8 watts | 0.2500 watts |