Vishay Intertechnology, Inc. RES 29.4 OHM 1/4W .5% AXIAL CMF5029R400DHBF

Description
RES 29.4ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/4W .5% AXIAL - CMF5029R400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/4W .5% AXIAL
CMF5029R400DHBF
RES 29.4 OHM 1/4W .5% AXIAL CMF5029R400DHBF
RES 29.4ohm 1/4W .5% AXIAL

RES 29.4ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5029R400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5029R400DHBF-ND
Through Hole Resistors CMF5029R400DHBF-ND
29.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5029R400DHBF CMF5029R400DHBF-ND
Product Name RES 29.4 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers