Vishay Intertechnology, Inc. RES 29.4K OHM 1/4W 1% AXIAL CMF5029K400FHEB

Description
RES 29.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/4W 1% AXIAL - CMF5029K400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/4W 1% AXIAL
CMF5029K400FHEB
RES 29.4K OHM 1/4W 1% AXIAL CMF5029K400FHEB
RES 29.4Kohm 1/4W 1% AXIAL

RES 29.4Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-CMF5029K400FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 29.4K OHM 1/4W 1% AXIAL Product overview: CMF5029K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5029K400FHEB can be used for catalog matching and distributor lookup.

RES 29.4K OHM 1/4W 1% AXIAL Product overview: CMF5029K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5029K400FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF29.4KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF29.4KQFTR-ND
Through Hole Resistors CMF29.4KQFTR-ND
29.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF29.4KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF29.4KQFCT-ND
Through Hole Resistors CMF29.4KQFCT-ND
29.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 29.4K 1% T-2 Eb E3 Vishay - 67P6762 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 29.4K 1% T-2 Eb E3 Vishay
67P6762
Cmf-50 29.4K 1% T-2 Eb E3 Vishay 67P6762
CMF-50 29.4K 1% T-2 EB e3

CMF-50 29.4K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5029K400FHEB 53-CMF5029K400FHEB CMF29.4KQFTR-ND 67P6762
Product Name RES 29.4K OHM 1/4W 1% AXIAL 4W Resistor Through Hole Resistors Cmf-50 29.4K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms 29400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details