Vishay Intertechnology, Inc. Through Hole Resistors CMF50294R00FHEB

Description
294 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
294 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF294QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF294QFTR-ND
Through Hole Resistors CMF294QFTR-ND
294 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF294QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF294QFCT-ND
Through Hole Resistors CMF294QFCT-ND
294 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
294 OHM 4W Resistor - 53-CMF50294R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
294 OHM 4W Resistor
53-CMF50294R00FHEB
294 OHM 4W Resistor 53-CMF50294R00FHEB
RES 294 OHM 1/4W 1% AXIAL Product overview: CMF50294R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 294 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 294 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50294R00FHEB can be used for catalog matching and distributor lookup.

RES 294 OHM 1/4W 1% AXIAL Product overview: CMF50294R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 294 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 294 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50294R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 294 OHM 1/4W 1% AXIAL - CMF50294R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/4W 1% AXIAL
CMF50294R00FHEB
RES 294 OHM 1/4W 1% AXIAL CMF50294R00FHEB
RES 294ohm 1/4W 1% AXIAL

RES 294ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 294 1% T-2 Eb E3 Vishay - 67P6772 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 294 1% T-2 Eb E3 Vishay
67P6772
Cmf-50 294 1% T-2 Eb E3 Vishay 67P6772
CMF-50 294 1% T-2 EB e3

CMF-50 294 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF294QFTR-ND 53-CMF50294R00FHEB CMF50294R00FHEB 67P6772
Product Name Through Hole Resistors 294 OHM 4W Resistor RES 294 OHM 1/4W 1% AXIAL Cmf-50 294 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details