Vishay Intertechnology, Inc. RES 28.7 OHM 1/4W 1% AXIAL CMF5028R700FKR6

Description
RES 28.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/4W 1% AXIAL - CMF5028R700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/4W 1% AXIAL
CMF5028R700FKR6
RES 28.7 OHM 1/4W 1% AXIAL CMF5028R700FKR6
RES 28.7ohm 1/4W 1% AXIAL

RES 28.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5028R700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5028R700FKR6-ND
Through Hole Resistors CMF5028R700FKR6-ND
28.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 28.7 1% T-1 Re6 Vishay - 67P6746 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 28.7 1% T-1 Re6 Vishay
67P6746
Cmf-50 28.7 1% T-1 Re6 Vishay 67P6746
CMF-50 28.7 1% T-1 RE6

CMF-50 28.7 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5028R700FKR6 CMF5028R700FKR6-ND 67P6746
Product Name RES 28.7 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 28.7 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers