Vishay Intertechnology, Inc. Through Hole Resistors CMF5028R700FHEB

Description
28.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
28.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF28.7QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF28.7QFTR-ND
Through Hole Resistors CMF28.7QFTR-ND
28.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 28.7 OHM 1/4W 1% AXIAL - CMF5028R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/4W 1% AXIAL
CMF5028R700FHEB
RES 28.7 OHM 1/4W 1% AXIAL CMF5028R700FHEB
RES 28.7ohm 1/4W 1% AXIAL

RES 28.7ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 28.7 1% T-2 Eb E3 Vishay - 67P6742 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 28.7 1% T-2 Eb E3 Vishay
67P6742
Cmf-50 28.7 1% T-2 Eb E3 Vishay 67P6742
CMF-50 28.7 1% T-2 EB e3

CMF-50 28.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF28.7QFTR-ND CMF5028R700FHEB 67P6742
Product Name Through Hole Resistors RES 28.7 OHM 1/4W 1% AXIAL Cmf-50 28.7 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details