Vishay Intertechnology, Inc. Through Hole Resistors CMF5028K700FHEB

Description
28.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
28.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF28.7KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF28.7KQFCT-ND
Through Hole Resistors CMF28.7KQFCT-ND
28.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF28.7KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF28.7KQFTR-ND
Through Hole Resistors CMF28.7KQFTR-ND
28.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 28.7K OHM 1/4W 1% AXIAL - CMF5028K700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/4W 1% AXIAL
CMF5028K700FHEB
RES 28.7K OHM 1/4W 1% AXIAL CMF5028K700FHEB
RES 28.7Kohm 1/4W 1% AXIAL

RES 28.7Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-CMF5028K700FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 28.7K OHM 1/4W 1% AXIAL Product overview: CMF5028K700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5028K700FHEB can be used for catalog matching and distributor lookup.

RES 28.7K OHM 1/4W 1% AXIAL Product overview: CMF5028K700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5028K700FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF28.7KQFCT-ND CMF5028K700FHEB 53-CMF5028K700FHEB
Product Name Through Hole Resistors RES 28.7K OHM 1/4W 1% AXIAL 4W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details