Vishay Intertechnology, Inc. Through Hole Resistors CMF5028K000FKEB

Description
28 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
28 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5028K000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5028K000FKEB-ND
Through Hole Resistors CMF5028K000FKEB-ND
28 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 28K OHM 1/4W 1% AXIAL - CMF5028K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/4W 1% AXIAL
CMF5028K000FKEB
RES 28K OHM 1/4W 1% AXIAL CMF5028K000FKEB
RES 28Kohm 1/4W 1% AXIAL

RES 28Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 28K 1% T-1 Eb E3 Vishay - 67P6730 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 28K 1% T-1 Eb E3 Vishay
67P6730
Cmf-50 28K 1% T-1 Eb E3 Vishay 67P6730
CMF-50 28K 1% T-1 EB e3

CMF-50 28K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5028K000FKEB-ND CMF5028K000FKEB 67P6730
Product Name Through Hole Resistors RES 28K OHM 1/4W 1% AXIAL Cmf-50 28K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details