Vishay Intertechnology, Inc. RES 28.0K OHM 1/4W 1% AXIAL CMF5028K000FHEB

Description
RES 28.0Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.0Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1/4W 1% AXIAL - CMF5028K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/4W 1% AXIAL
CMF5028K000FHEB
RES 28.0K OHM 1/4W 1% AXIAL CMF5028K000FHEB
RES 28.0Kohm 1/4W 1% AXIAL

RES 28.0Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-CMF5028K000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 28.0K OHM 1/4W 1% AXIAL Product overview: CMF5028K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5028K000FHEB can be used for catalog matching and distributor lookup.

RES 28.0K OHM 1/4W 1% AXIAL Product overview: CMF5028K000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5028K000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF28.0KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF28.0KQFCT-ND
Through Hole Resistors CMF28.0KQFCT-ND
28 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF28.0KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF28.0KQFTR-ND
Through Hole Resistors CMF28.0KQFTR-ND
28 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF5028K000FHEB 53-CMF5028K000FHEB CMF28.0KQFCT-ND
Product Name RES 28.0K OHM 1/4W 1% AXIAL 4W Resistor Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms 28000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details