Vishay Intertechnology, Inc. RES 287 OHM 1/4W 1% AXIAL CMF50287R00FHR6

Description
RES 287ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/4W 1% AXIAL - CMF50287R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/4W 1% AXIAL
CMF50287R00FHR6
RES 287 OHM 1/4W 1% AXIAL CMF50287R00FHR6
RES 287ohm 1/4W 1% AXIAL

RES 287ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50287R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50287R00FHR6-ND
Through Hole Resistors CMF50287R00FHR6-ND
287 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 287 1% T-2 Re6 Vishay - 67P6759 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 287 1% T-2 Re6 Vishay
67P6759
Cmf-50 287 1% T-2 Re6 Vishay 67P6759
CMF-50 287 1% T-2 RE6

CMF-50 287 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50287R00FHR6 CMF50287R00FHR6-ND 67P6759
Product Name RES 287 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 287 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details