Vishay Intertechnology, Inc. RES 287 OHM 1/4W 1% AXIAL CMF50287R00FHEB

Description
RES 287ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/4W 1% AXIAL - CMF50287R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/4W 1% AXIAL
CMF50287R00FHEB
RES 287 OHM 1/4W 1% AXIAL CMF50287R00FHEB
RES 287ohm 1/4W 1% AXIAL

RES 287ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF287QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF287QFTR-ND
Through Hole Resistors CMF287QFTR-ND
287 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 287 1% T-2 Eb E3 Vishay - 67P6758 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 287 1% T-2 Eb E3 Vishay
67P6758
Cmf-50 287 1% T-2 Eb E3 Vishay 67P6758
CMF-50 287 1% T-2 EB e3

CMF-50 287 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50287R00FHEB CMF287QFTR-ND 67P6758
Product Name RES 287 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 287 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers