Vishay Intertechnology, Inc. RES 287K OHM 1/4W 1% AXIAL CMF50287K00FKRE

Description
RES 287Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/4W 1% AXIAL - CMF50287K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/4W 1% AXIAL
CMF50287K00FKRE
RES 287K OHM 1/4W 1% AXIAL CMF50287K00FKRE
RES 287Kohm 1/4W 1% AXIAL

RES 287Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50287K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50287K00FKRE-ND
Through Hole Resistors CMF50287K00FKRE-ND
287 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 287K 1% T-1 R36 Vishay - 67P6757 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 287K 1% T-1 R36 Vishay
67P6757
Cmf-50 287K 1% T-1 R36 Vishay 67P6757
CMF-50 287K 1% T-1 R36

CMF-50 287K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50287K00FKRE CMF50287K00FKRE-ND 67P6757
Product Name RES 287K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 287K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers