Vishay Intertechnology, Inc. RES 280 OHM 1/4W 1% AXIAL CMF50280R00FKEA

Description
RES 280ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/4W 1% AXIAL - CMF50280R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/4W 1% AXIAL
CMF50280R00FKEA
RES 280 OHM 1/4W 1% AXIAL CMF50280R00FKEA
RES 280ohm 1/4W 1% AXIAL

RES 280ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50280R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50280R00FKEA-ND
Through Hole Resistors CMF50280R00FKEA-ND
280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 280 1% T-1 Ea E3 Vishay - 67P6754 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 280 1% T-1 Ea E3 Vishay
67P6754
Cmf-50 280 1% T-1 Ea E3 Vishay 67P6754
CMF-50 280 1% T-1 EA e3

CMF-50 280 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50280R00FKEA CMF50280R00FKEA-ND 67P6754
Product Name RES 280 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 280 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers