Vishay Intertechnology, Inc. Through Hole Resistors CMF50280R00FHR6

Description
280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50280R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50280R00FHR6-ND
Through Hole Resistors CMF50280R00FHR6-ND
280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 280 OHM 1/4W 1% AXIAL - CMF50280R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/4W 1% AXIAL
CMF50280R00FHR6
RES 280 OHM 1/4W 1% AXIAL CMF50280R00FHR6
RES 280ohm 1/4W 1% AXIAL

RES 280ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C5154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C5154
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C5154
Resistor,Metal Film,280Ohms,200WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,280Ohms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50280R00FHR6-ND CMF50280R00FHR6 40C5154
Product Name Through Hole Resistors RES 280 OHM 1/4W 1% AXIAL Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details