Vishay Intertechnology, Inc. 280 OHM 4W Resistor CMF50280R00FHEB

Description
RES 280 OHM 1/4W 1% AXIAL Product overview: CMF50280R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 280 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50280R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 280 OHM 1/4W 1% AXIAL Product overview: CMF50280R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 280 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50280R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
280 OHM 4W Resistor - 53-CMF50280R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
280 OHM 4W Resistor
53-CMF50280R00FHEB
280 OHM 4W Resistor 53-CMF50280R00FHEB
RES 280 OHM 1/4W 1% AXIAL Product overview: CMF50280R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 280 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50280R00FHEB can be used for catalog matching and distributor lookup.

RES 280 OHM 1/4W 1% AXIAL Product overview: CMF50280R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 280 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50280R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF280QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF280QFTR-ND
Through Hole Resistors CMF280QFTR-ND
280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF280QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF280QFCT-ND
Through Hole Resistors CMF280QFCT-ND
280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 280 OHM 1% 50PPM 1/4W - CMF50280R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1% 50PPM 1/4W
CMF50280R00FHEB
RES 280 OHM 1% 50PPM 1/4W CMF50280R00FHEB
RES 280ohm 1% 50PPM 1/4W

RES 280ohm 1% 50PPM 1/4W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-CMF50280R00FHEB CMF280QFTR-ND CMF50280R00FHEB
Product Name 280 OHM 4W Resistor Through Hole Resistors RES 280 OHM 1% 50PPM 1/4W
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details