Vishay Intertechnology, Inc. RES 280 OHM 1/4W 0.1% AXIAL CMF50280R00BEEB

Description
RES 280ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/4W 0.1% AXIAL - CMF50280R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/4W 0.1% AXIAL
CMF50280R00BEEB
RES 280 OHM 1/4W 0.1% AXIAL CMF50280R00BEEB
RES 280ohm 1/4W 0.1% AXIAL

RES 280ohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF280QBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF280QBTR-ND
Through Hole Resistors CMF280QBTR-ND
280 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50280R00BEEB CMF280QBTR-ND
Product Name RES 280 OHM 1/4W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details