Vishay Intertechnology, Inc. RES 280K OHM 1% 50PPM 1/4W CMF50280K00FHEB

Description
RES 280Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 280Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1% 50PPM 1/4W - CMF50280K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1% 50PPM 1/4W
CMF50280K00FHEB
RES 280K OHM 1% 50PPM 1/4W CMF50280K00FHEB
RES 280Kohm 1% 50PPM 1/4W

RES 280Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF280KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF280KQFTR-ND
Through Hole Resistors CMF280KQFTR-ND
280 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

280 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 280K 1% T-2 Eb E3 Vishay - 67P6747 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 280K 1% T-2 Eb E3 Vishay
67P6747
Cmf-50 280K 1% T-2 Eb E3 Vishay 67P6747
CMF-50 280K 1% T-2 EB e3

CMF-50 280K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50280K00FHEB CMF280KQFTR-ND 67P6747
Product Name RES 280K OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 280K 1% T-2 Eb E3 Vishay
Resistance Range 280000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details