Vishay Intertechnology, Inc. Through Hole Resistors CMF5027R400FKRE

Description
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5027R400FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5027R400FKRE-ND
Through Hole Resistors CMF5027R400FKRE-ND
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5027R400FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5027R400FKRE
Metal Film Resistors - CMF5027R400FKRE
Metal Film Resistors - Through Hole 1/8watt 27.4ohms 1%

Metal Film Resistors - Through Hole 1/8watt 27.4ohms 1%

Supplier's Site
Cmf-50 27.4 1% T-1 R36 Vishay - 67P6706 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 27.4 1% T-1 R36 Vishay
67P6706
Cmf-50 27.4 1% T-1 R36 Vishay 67P6706
CMF-50 27.4 1% T-1 R36

CMF-50 27.4 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5027R400FKRE-ND CMF5027R400FKRE 67P6706
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 27.4 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers