Vishay Intertechnology, Inc. RES 27.4 OHM 1/4W 1% AXIAL CMF5027R400FHEK

Description
RES 27.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/4W 1% AXIAL - CMF5027R400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/4W 1% AXIAL
CMF5027R400FHEK
RES 27.4 OHM 1/4W 1% AXIAL CMF5027R400FHEK
RES 27.4ohm 1/4W 1% AXIAL

RES 27.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5027R400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5027R400FHEK-ND
Through Hole Resistors CMF5027R400FHEK-ND
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 27.4 1% T-2 Ek E3 Vishay - 67P6703 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 27.4 1% T-2 Ek E3 Vishay
67P6703
Cmf-50 27.4 1% T-2 Ek E3 Vishay 67P6703
CMF-50 27.4 1% T-2 EK e3

CMF-50 27.4 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5027R400FHEK CMF5027R400FHEK-ND 67P6703
Product Name RES 27.4 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 27.4 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details