Vishay Intertechnology, Inc. Through Hole Resistors CMF5027R400FHEB

Description
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF27.4QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF27.4QFTR-ND
Through Hole Resistors CMF27.4QFTR-ND
27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27.4 OHM 1/4W 1% AXIAL - CMF5027R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/4W 1% AXIAL
CMF5027R400FHEB
RES 27.4 OHM 1/4W 1% AXIAL CMF5027R400FHEB
RES 27.4ohm 1/4W 1% AXIAL

RES 27.4ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 27.4 1% T-2 Eb E3 Vishay - 67P6702 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 27.4 1% T-2 Eb E3 Vishay
67P6702
Cmf-50 27.4 1% T-2 Eb E3 Vishay 67P6702
CMF-50 27.4 1% T-2 EB e3

CMF-50 27.4 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF27.4QFTR-ND CMF5027R400FHEB 67P6702
Product Name Through Hole Resistors RES 27.4 OHM 1/4W 1% AXIAL Cmf-50 27.4 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details