Vishay Intertechnology, Inc. RES 27.4 OHM 1/4W .5% AXIAL CMF5027R400DHR6

Description
RES 27.4ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/4W .5% AXIAL - CMF5027R400DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/4W .5% AXIAL
CMF5027R400DHR6
RES 27.4 OHM 1/4W .5% AXIAL CMF5027R400DHR6
RES 27.4ohm 1/4W .5% AXIAL

RES 27.4ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5027R400DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5027R400DHR6-ND
Through Hole Resistors CMF5027R400DHR6-ND
27.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 27.4 .5% T-2 Re6 Vishay - 67P6701 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 27.4 .5% T-2 Re6 Vishay
67P6701
Cmf-50 27.4 .5% T-2 Re6 Vishay 67P6701
CMF-50 27.4 .5% T-2 RE6

CMF-50 27.4 .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5027R400DHR6 CMF5027R400DHR6-ND 67P6701
Product Name RES 27.4 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 27.4 .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details