Vishay Intertechnology, Inc. RES 27.1 OHM 1/4W .5% AXIAL CMF5027R100DHEB

Description
RES 27.1ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 27.1ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.1 OHM 1/4W .5% AXIAL - CMF5027R100DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1 OHM 1/4W .5% AXIAL
CMF5027R100DHEB
RES 27.1 OHM 1/4W .5% AXIAL CMF5027R100DHEB
RES 27.1ohm 1/4W .5% AXIAL

RES 27.1ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5027R100DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5027R100DHEB-ND
Through Hole Resistors CMF5027R100DHEB-ND
27.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 27.1 .5% T-2 Eb E3 Vishay - 67P6698 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 27.1 .5% T-2 Eb E3 Vishay
67P6698
Cmf-50 27.1 .5% T-2 Eb E3 Vishay 67P6698
CMF-50 27.1 .5% T-2 EB e3

CMF-50 27.1 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5027R100DHEB CMF5027R100DHEB-ND 67P6698
Product Name RES 27.1 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 27.1 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.1 ohms 27.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details