Vishay Intertechnology, Inc. Metal Film Resistors - CMF5027R000GKBF

Description
Metal Film Resistors - Through Hole CMF-50 27 2% T-1 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 27 2% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5027R000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5027R000GKBF
Metal Film Resistors - CMF5027R000GKBF
Metal Film Resistors - Through Hole CMF-50 27 2% T-1 B14

Metal Film Resistors - Through Hole CMF-50 27 2% T-1 B14

Supplier's Site
Through Hole Resistors - CMF5027R000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5027R000GKBF-ND
Through Hole Resistors CMF5027R000GKBF-ND
27 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5027R000GKBF CMF5027R000GKBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers