Vishay Intertechnology, Inc. RES 27.4K OHM 1/4W 1% AXIAL CMF5027K400FKEA

Description
RES 27.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/4W 1% AXIAL - CMF5027K400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/4W 1% AXIAL
CMF5027K400FKEA
RES 27.4K OHM 1/4W 1% AXIAL CMF5027K400FKEA
RES 27.4Kohm 1/4W 1% AXIAL

RES 27.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5027K400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5027K400FKEA-ND
Through Hole Resistors CMF5027K400FKEA-ND
27.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 27.4K 1% T-1 Ea E3 Vishay - 67P6685 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 27.4K 1% T-1 Ea E3 Vishay
67P6685
Cmf-50 27.4K 1% T-1 Ea E3 Vishay 67P6685
CMF-50 27.4K 1% T-1 EA e3

CMF-50 27.4K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5027K400FKEA CMF5027K400FKEA-ND 67P6685
Product Name RES 27.4K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 27.4K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details