Vishay Intertechnology, Inc. RES 27.4K OHM 1/4W 1% AXIAL CMF5027K400FHEB

Description
RES 27.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/4W 1% AXIAL - CMF5027K400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/4W 1% AXIAL
CMF5027K400FHEB
RES 27.4K OHM 1/4W 1% AXIAL CMF5027K400FHEB
RES 27.4Kohm 1/4W 1% AXIAL

RES 27.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF27.4KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF27.4KQFCT-ND
Through Hole Resistors CMF27.4KQFCT-ND
27.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF27.4KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF27.4KQFTR-ND
Through Hole Resistors CMF27.4KQFTR-ND
27.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF5027K400FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 27.4K OHM 1/4W 1% AXIAL Product overview: CMF5027K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5027K400FHEB can be used for catalog matching and distributor lookup.

RES 27.4K OHM 1/4W 1% AXIAL Product overview: CMF5027K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5027K400FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 27.4K 1% T-2 Eb E3 Vishay - 67P6684 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 27.4K 1% T-2 Eb E3 Vishay
67P6684
Cmf-50 27.4K 1% T-2 Eb E3 Vishay 67P6684
CMF-50 27.4K 1% T-2 EB e3

CMF-50 27.4K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5027K400FHEB CMF27.4KQFCT-ND 53-CMF5027K400FHEB 67P6684
Product Name RES 27.4K OHM 1/4W 1% AXIAL Through Hole Resistors 4W Resistor Cmf-50 27.4K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms 27400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details