Vishay Precision Group Metal Film Resistors - CMF5027K000JKKA

Description
Metal Film Resistors - Through Hole CMF-50 27K 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-50 27K 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5027K000JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5027K000JKKA
Metal Film Resistors - CMF5027K000JKKA
Metal Film Resistors - Through Hole CMF-50 27K 5% T-1 K36

Metal Film Resistors - Through Hole CMF-50 27K 5% T-1 K36

Supplier's Site
Cmf-50 27K 5% T-1 K36 Vishay - 67P6683 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 27K 5% T-1 K36 Vishay
67P6683
Cmf-50 27K 5% T-1 K36 Vishay 67P6683
CMF-50 27K 5% T-1 K36

CMF-50 27K 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5027K000JKKA 67P6683
Product Name Metal Film Resistors - Cmf-50 27K 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details