Vishay Intertechnology, Inc. Through Hole Resistors CMF5027K000GKBF

Description
27 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5027K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5027K000GKBF-ND
Through Hole Resistors CMF5027K000GKBF-ND
27 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27K OHM 1/4W 2% AXIAL - CMF5027K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/4W 2% AXIAL
CMF5027K000GKBF
RES 27K OHM 1/4W 2% AXIAL CMF5027K000GKBF
RES 27Kohm 1/4W 2% AXIAL

RES 27Kohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 27K 2% T-1 B14 Vishay - 67P6681 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 27K 2% T-1 B14 Vishay
67P6681
Cmf-50 27K 2% T-1 B14 Vishay 67P6681
CMF-50 27K 2% T-1 B14

CMF-50 27K 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5027K000GKBF-ND CMF5027K000GKBF 67P6681
Product Name Through Hole Resistors RES 27K OHM 1/4W 2% AXIAL Cmf-50 27K 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details