Vishay Intertechnology, Inc. Through Hole Resistors CMF5027K000FKEB

Description
27 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5027K000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5027K000FKEB-ND
Through Hole Resistors CMF5027K000FKEB-ND
27 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27K OHM 1/4W 1% AXIAL - CMF5027K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/4W 1% AXIAL
CMF5027K000FKEB
RES 27K OHM 1/4W 1% AXIAL CMF5027K000FKEB
RES 27Kohm 1/4W 1% AXIAL

RES 27Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 27K 1% T-1 Eb E3 Vishay - 67P6679 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 27K 1% T-1 Eb E3 Vishay
67P6679
Cmf-50 27K 1% T-1 Eb E3 Vishay 67P6679
CMF-50 27K 1% T-1 EB e3

CMF-50 27K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5027K000FKEB-ND CMF5027K000FKEB 67P6679
Product Name Through Hole Resistors RES 27K OHM 1/4W 1% AXIAL Cmf-50 27K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details