Vishay Intertechnology, Inc. RES 274 OHM 1/4W 1% AXIAL CMF50274R00FHEB

Description
RES 274ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/4W 1% AXIAL - CMF50274R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/4W 1% AXIAL
CMF50274R00FHEB
RES 274 OHM 1/4W 1% AXIAL CMF50274R00FHEB
RES 274ohm 1/4W 1% AXIAL

RES 274ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF274QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF274QFTR-ND
Through Hole Resistors CMF274QFTR-ND
274 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF274QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF274QFCT-ND
Through Hole Resistors CMF274QFCT-ND
274 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
274 OHM 4W Resistor - 53-CMF50274R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
274 OHM 4W Resistor
53-CMF50274R00FHEB
274 OHM 4W Resistor 53-CMF50274R00FHEB
RES 274 OHM 1/4W 1% AXIAL Product overview: CMF50274R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 274 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50274R00FHEB can be used for catalog matching and distributor lookup.

RES 274 OHM 1/4W 1% AXIAL Product overview: CMF50274R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 274 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50274R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF50274R00FHEB CMF274QFTR-ND 53-CMF50274R00FHEB
Product Name RES 274 OHM 1/4W 1% AXIAL Through Hole Resistors 274 OHM 4W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details