Vishay Intertechnology, Inc. Through Hole Resistors CMF50274K00FKEB

Description
274 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
274 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50274K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50274K00FKEB-ND
Through Hole Resistors CMF50274K00FKEB-ND
274 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 274K OHM 1/4W 1% AXIAL - CMF50274K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/4W 1% AXIAL
CMF50274K00FKEB
RES 274K OHM 1/4W 1% AXIAL CMF50274K00FKEB
RES 274Kohm 1/4W 1% AXIAL

RES 274Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 274K 1% T-1 Eb E3 Vishay - 67P6724 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 274K 1% T-1 Eb E3 Vishay
67P6724
Cmf-50 274K 1% T-1 Eb E3 Vishay 67P6724
CMF-50 274K 1% T-1 EB e3

CMF-50 274K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50274K00FKEB-ND CMF50274K00FKEB 67P6724
Product Name Through Hole Resistors RES 274K OHM 1/4W 1% AXIAL Cmf-50 274K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details