Vishay Intertechnology, Inc. Metal Film Resistors - CMF50270R00GKBF

Description
Metal Film Resistors - Through Hole CMF-50 270 2% T-1 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 270 2% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50270R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50270R00GKBF
Metal Film Resistors - CMF50270R00GKBF
Metal Film Resistors - Through Hole CMF-50 270 2% T-1 B14

Metal Film Resistors - Through Hole CMF-50 270 2% T-1 B14

Supplier's Site
Through Hole Resistors - CMF50270R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50270R00GKBF-ND
Through Hole Resistors CMF50270R00GKBF-ND
270 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 270 2% T-1 B14 Vishay - 67P6719 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 270 2% T-1 B14 Vishay
67P6719
Cmf-50 270 2% T-1 B14 Vishay 67P6719
CMF-50 270 2% T-1 B14

CMF-50 270 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50270R00GKBF CMF50270R00GKBF-ND 67P6719
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 270 2% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers