Vishay Intertechnology, Inc. RES 270 OHM 1/4W 1% AXIAL CMF50270R00FKEK

Description
RES 270ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/4W 1% AXIAL - CMF50270R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/4W 1% AXIAL
CMF50270R00FKEK
RES 270 OHM 1/4W 1% AXIAL CMF50270R00FKEK
RES 270ohm 1/4W 1% AXIAL

RES 270ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50270R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50270R00FKEK-ND
Through Hole Resistors CMF50270R00FKEK-ND
270 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 270 1% T-1 Ek E3 Vishay - 67P6716 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 270 1% T-1 Ek E3 Vishay
67P6716
Cmf-50 270 1% T-1 Ek E3 Vishay 67P6716
CMF-50 270 1% T-1 EK e3

CMF-50 270 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50270R00FKEK CMF50270R00FKEK-ND 67P6716
Product Name RES 270 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 270 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details