Vishay Intertechnology, Inc. RES 270 OHM 1/4W 1% AXIAL CMF50270R00FKBF

Description
RES 270ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/4W 1% AXIAL - CMF50270R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/4W 1% AXIAL
CMF50270R00FKBF
RES 270 OHM 1/4W 1% AXIAL CMF50270R00FKBF
RES 270ohm 1/4W 1% AXIAL

RES 270ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50270R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50270R00FKBF-ND
Through Hole Resistors CMF50270R00FKBF-ND
270 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 270 Ohm, +/1 Percent, 100 Ppm Vishay - 40C5147 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 270 Ohm, +/1 Percent, 100 Ppm Vishay
40C5147
Cmf50, 270 Ohm, +/1 Percent, 100 Ppm Vishay 40C5147
CMF50, 270 Ohm, +/- 1 Percent, 100 ppm

CMF50, 270 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50270R00FKBF CMF50270R00FKBF-ND 40C5147
Product Name RES 270 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 270 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details