Vishay Intertechnology, Inc. RES 270K OHM 1/4W 2% AXIAL CMF50270K00GKBF

Description
RES 270Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1/4W 2% AXIAL - CMF50270K00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/4W 2% AXIAL
CMF50270K00GKBF
RES 270K OHM 1/4W 2% AXIAL CMF50270K00GKBF
RES 270Kohm 1/4W 2% AXIAL

RES 270Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF50270K00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50270K00GKBF-ND
Through Hole Resistors CMF50270K00GKBF-ND
270 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 270K 2% T-1 B14 Vishay - 67P6713 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 270K 2% T-1 B14 Vishay
67P6713
Cmf-50 270K 2% T-1 B14 Vishay 67P6713
CMF-50 270K 2% T-1 B14

CMF-50 270K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50270K00GKBF CMF50270K00GKBF-ND 67P6713
Product Name RES 270K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 270K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details