Vishay Intertechnology, Inc. Through Hole Resistors CMF50270K00FKEK

Description
270 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50270K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50270K00FKEK-ND
Through Hole Resistors CMF50270K00FKEK-ND
270 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 270K OHM 1/4W 1% AXIAL - CMF50270K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/4W 1% AXIAL
CMF50270K00FKEK
RES 270K OHM 1/4W 1% AXIAL CMF50270K00FKEK
RES 270Kohm 1/4W 1% AXIAL

RES 270Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 270K 1% T-1 Ek E3 Vishay - 67P6710 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 270K 1% T-1 Ek E3 Vishay
67P6710
Cmf-50 270K 1% T-1 Ek E3 Vishay 67P6710
CMF-50 270K 1% T-1 EK e3

CMF-50 270K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50270K00FKEK-ND CMF50270K00FKEK 67P6710
Product Name Through Hole Resistors RES 270K OHM 1/4W 1% AXIAL Cmf-50 270K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details