Vishay Intertechnology, Inc. RES 26.7 OHM 1/4W 1% AXIAL CMF5026R700FHEB

Description
RES 26.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1/4W 1% AXIAL - CMF5026R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/4W 1% AXIAL
CMF5026R700FHEB
RES 26.7 OHM 1/4W 1% AXIAL CMF5026R700FHEB
RES 26.7ohm 1/4W 1% AXIAL

RES 26.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF26.7QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF26.7QFTR-ND
Through Hole Resistors CMF26.7QFTR-ND
26.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 26.7 1% T-2 Eb E3 Vishay - 67P6651 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 26.7 1% T-2 Eb E3 Vishay
67P6651
Cmf-50 26.7 1% T-2 Eb E3 Vishay 67P6651
CMF-50 26.7 1% T-2 EB e3

CMF-50 26.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5026R700FHEB CMF26.7QFTR-ND 67P6651
Product Name RES 26.7 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 26.7 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details