Vishay Intertechnology, Inc. RES 26.7 OHM 1/4W .5% AXIAL CMF5026R700DHBF

Description
RES 26.7ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1/4W .5% AXIAL - CMF5026R700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/4W .5% AXIAL
CMF5026R700DHBF
RES 26.7 OHM 1/4W .5% AXIAL CMF5026R700DHBF
RES 26.7ohm 1/4W .5% AXIAL

RES 26.7ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5026R700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5026R700DHBF-ND
Through Hole Resistors CMF5026R700DHBF-ND
26.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 26.7 .5% T-2 B14 Vishay - 67P6650 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 26.7 .5% T-2 B14 Vishay
67P6650
Cmf-50 26.7 .5% T-2 B14 Vishay 67P6650
CMF-50 26.7 .5% T-2 B14

CMF-50 26.7 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5026R700DHBF CMF5026R700DHBF-ND 67P6650
Product Name RES 26.7 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 26.7 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details