Vishay Intertechnology, Inc. RES 26.1 OHM 1/4W 1% AXIAL CMF5026R100FKRE

Description
RES 26.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1/4W 1% AXIAL - CMF5026R100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/4W 1% AXIAL
CMF5026R100FKRE
RES 26.1 OHM 1/4W 1% AXIAL CMF5026R100FKRE
RES 26.1ohm 1/4W 1% AXIAL

RES 26.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5026R100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5026R100FKRE-ND
Through Hole Resistors CMF5026R100FKRE-ND
26.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 26.1 1% T-1 R36 Vishay - 67P6643 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 26.1 1% T-1 R36 Vishay
67P6643
Cmf-50 26.1 1% T-1 R36 Vishay 67P6643
CMF-50 26.1 1% T-1 R36

CMF-50 26.1 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5026R100FKRE CMF5026R100FKRE-ND 67P6643
Product Name RES 26.1 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 26.1 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details