Vishay Intertechnology, Inc. RES 26.1 OHM 1/4W 1% AXIAL CMF5026R100FKR6

Description
RES 26.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1/4W 1% AXIAL - CMF5026R100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/4W 1% AXIAL
CMF5026R100FKR6
RES 26.1 OHM 1/4W 1% AXIAL CMF5026R100FKR6
RES 26.1ohm 1/4W 1% AXIAL

RES 26.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5026R100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5026R100FKR6-ND
Through Hole Resistors CMF5026R100FKR6-ND
26.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 26.1 1% T-1 Re6 Vishay - 67P6644 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 26.1 1% T-1 Re6 Vishay
67P6644
Cmf-50 26.1 1% T-1 Re6 Vishay 67P6644
CMF-50 26.1 1% T-1 RE6

CMF-50 26.1 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5026R100FKR6 CMF5026R100FKR6-ND 67P6644
Product Name RES 26.1 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 26.1 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details