Vishay Intertechnology, Inc. RES 26.7K OHM 1/4W 1% AXIAL CMF5026K700FKEB

Description
RES 26.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/4W 1% AXIAL - CMF5026K700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/4W 1% AXIAL
CMF5026K700FKEB
RES 26.7K OHM 1/4W 1% AXIAL CMF5026K700FKEB
RES 26.7Kohm 1/4W 1% AXIAL

RES 26.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5026K700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5026K700FKEB-ND
Through Hole Resistors CMF5026K700FKEB-ND
26.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 26.7K 1% T-1 Eb E3 Vishay - 67P6637 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 26.7K 1% T-1 Eb E3 Vishay
67P6637
Cmf-50 26.7K 1% T-1 Eb E3 Vishay 67P6637
CMF-50 26.7K 1% T-1 EB e3

CMF-50 26.7K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5026K700FKEB CMF5026K700FKEB-ND 67P6637
Product Name RES 26.7K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 26.7K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers