RES 26.7Kohm 1% 50PPM 1/4W
RES 26.7K OHM 1/4W 1% AXIAL Product overview: CMF5026K700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5026K700FHEB can be used for catalog matching and distributor lookup.
26.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
26.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5026K700FHEB | 53-CMF5026K700FHEB | CMF26.7KQFCT-ND |
| Product Name | RES 26.7K OHM 1% 50PPM 1/4W | 4W Resistor | Through Hole Resistors |
| Resistance Range | 26700 ohms | 26700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | |
| Operating DC Voltage | 200 volts | ||
| Operating AC Voltage | 200 volts |