Vishay Intertechnology, Inc. RES 26.1K OHM 1/4W 1% AXIAL CMF5026K100FKRE

Description
RES 26.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/4W 1% AXIAL - CMF5026K100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/4W 1% AXIAL
CMF5026K100FKRE
RES 26.1K OHM 1/4W 1% AXIAL CMF5026K100FKRE
RES 26.1Kohm 1/4W 1% AXIAL

RES 26.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5026K100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5026K100FKRE-ND
Through Hole Resistors CMF5026K100FKRE-ND
26.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 26.1K 1% T-1 R36 Vishay - 67P6635 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 26.1K 1% T-1 R36 Vishay
67P6635
Cmf-50 26.1K 1% T-1 R36 Vishay 67P6635
CMF-50 26.1K 1% T-1 R36

CMF-50 26.1K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5026K100FKRE CMF5026K100FKRE-ND 67P6635
Product Name RES 26.1K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 26.1K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details