Vishay Intertechnology, Inc. Through Hole Resistors CMF5026K100FKEA

Description
26.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5026K100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5026K100FKEA-ND
Through Hole Resistors CMF5026K100FKEA-ND
26.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.1K OHM 1/4W 1% AXIAL - CMF5026K100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/4W 1% AXIAL
CMF5026K100FKEA
RES 26.1K OHM 1/4W 1% AXIAL CMF5026K100FKEA
RES 26.1Kohm 1/4W 1% AXIAL

RES 26.1Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 26.1K 1% T-1 Ea E3 Vishay - 67P6634 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 26.1K 1% T-1 Ea E3 Vishay
67P6634
Cmf-50 26.1K 1% T-1 Ea E3 Vishay 67P6634
CMF-50 26.1K 1% T-1 EA e3

CMF-50 26.1K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5026K100FKEA-ND CMF5026K100FKEA 67P6634
Product Name Through Hole Resistors RES 26.1K OHM 1/4W 1% AXIAL Cmf-50 26.1K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details