Vishay Intertechnology, Inc. RES 26.1K OHM 1% 50PPM 1/4W CMF5026K100FHEB

Description
RES 26.1Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 26.1Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1% 50PPM 1/4W - CMF5026K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1% 50PPM 1/4W
CMF5026K100FHEB
RES 26.1K OHM 1% 50PPM 1/4W CMF5026K100FHEB
RES 26.1Kohm 1% 50PPM 1/4W

RES 26.1Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF26.1KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF26.1KQFCT-ND
Through Hole Resistors CMF26.1KQFCT-ND
26.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF26.1KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF26.1KQFTR-ND
Through Hole Resistors CMF26.1KQFTR-ND
26.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF5026K100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 26.1K OHM 1/4W 1% AXIAL Product overview: CMF5026K100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5026K100FHEB can be used for catalog matching and distributor lookup.

RES 26.1K OHM 1/4W 1% AXIAL Product overview: CMF5026K100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5026K100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 26.1K 1% T-2 Eb E3 Vishay - 67P6633 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 26.1K 1% T-2 Eb E3 Vishay
67P6633
Cmf-50 26.1K 1% T-2 Eb E3 Vishay 67P6633
CMF-50 26.1K 1% T-2 EB e3

CMF-50 26.1K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5026K100FHEB CMF26.1KQFCT-ND 53-CMF5026K100FHEB 67P6633
Product Name RES 26.1K OHM 1% 50PPM 1/4W Through Hole Resistors 4W Resistor Cmf-50 26.1K 1% T-2 Eb E3 Vishay
Resistance Range 26100 ohms 26100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details