Vishay Intertechnology, Inc. 267 OHM 4W Resistor CMF50267R00FHEB

Description
RES 267 OHM 1/4W 1% AXIAL Product overview: CMF50267R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 267 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 267 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50267R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 267 OHM 1/4W 1% AXIAL Product overview: CMF50267R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 267 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 267 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50267R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
267 OHM 4W Resistor - 53-CMF50267R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
267 OHM 4W Resistor
53-CMF50267R00FHEB
267 OHM 4W Resistor 53-CMF50267R00FHEB
RES 267 OHM 1/4W 1% AXIAL Product overview: CMF50267R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 267 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 267 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50267R00FHEB can be used for catalog matching and distributor lookup.

RES 267 OHM 1/4W 1% AXIAL Product overview: CMF50267R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 267 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 267 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50267R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 267 OHM 1/4W 1% AXIAL - CMF50267R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/4W 1% AXIAL
CMF50267R00FHEB
RES 267 OHM 1/4W 1% AXIAL CMF50267R00FHEB
RES 267ohm 1/4W 1% AXIAL

RES 267ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF267QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF267QFTR-ND
Through Hole Resistors CMF267QFTR-ND
267 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF267QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF267QFCT-ND
Through Hole Resistors CMF267QFCT-ND
267 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 267 1% T-2 Eb E3 Vishay - 67P6678 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 267 1% T-2 Eb E3 Vishay
67P6678
Cmf-50 267 1% T-2 Eb E3 Vishay 67P6678
CMF-50 267 1% T-2 EB e3

CMF-50 267 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF50267R00FHEB CMF50267R00FHEB CMF267QFTR-ND 67P6678
Product Name 267 OHM 4W Resistor RES 267 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 267 1% T-2 Eb E3 Vishay
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details