Vishay Intertechnology, Inc. Through Hole Resistors CMF50267K00FKEB

Description
267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50267K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50267K00FKEB-ND
Through Hole Resistors CMF50267K00FKEB-ND
267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 267K OHM 1/4W 1% AXIAL - CMF50267K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/4W 1% AXIAL
CMF50267K00FKEB
RES 267K OHM 1/4W 1% AXIAL CMF50267K00FKEB
RES 267Kohm 1/4W 1% AXIAL

RES 267Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 267K 1% T-1 Eb E3 Vishay - 67P6673 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 267K 1% T-1 Eb E3 Vishay
67P6673
Cmf-50 267K 1% T-1 Eb E3 Vishay 67P6673
CMF-50 267K 1% T-1 EB e3

CMF-50 267K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50267K00FKEB-ND CMF50267K00FKEB 67P6673
Product Name Through Hole Resistors RES 267K OHM 1/4W 1% AXIAL Cmf-50 267K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details