Vishay Intertechnology, Inc. Through Hole Resistors CMF50267K00FHEB

Description
267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF267KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF267KQFTR-ND
Through Hole Resistors CMF267KQFTR-ND
267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF267KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF267KQFCT-ND
Through Hole Resistors CMF267KQFCT-ND
267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50267K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50267K00FHEB
Metal Film Resistors - CMF50267K00FHEB
Metal Film Resistors - Through Hole 1/8watt 267Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 267Kohms 1%

Supplier's Site
4W Resistor - 53-CMF50267K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 267K OHM 1/4W 1% AXIAL Product overview: CMF50267K00FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50267K00FHEB can be used for catalog matching and distributor lookup.

RES 267K OHM 1/4W 1% AXIAL Product overview: CMF50267K00FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50267K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 267K 1% T-2 Eb E3 Vishay - 67P6669 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 267K 1% T-2 Eb E3 Vishay
67P6669
Cmf-50 267K 1% T-2 Eb E3 Vishay 67P6669
CMF-50 267K 1% T-2 EB e3

CMF-50 267K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF267KQFTR-ND CMF50267K00FHEB 53-CMF50267K00FHEB 67P6669
Product Name Through Hole Resistors Metal Film Resistors - 4W Resistor Cmf-50 267K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details