Vishay Intertechnology, Inc. Through Hole Resistors CMF50261R00FKEK

Description
261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50261R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50261R00FKEK-ND
Through Hole Resistors CMF50261R00FKEK-ND
261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 261 OHM 1/4W 1% AXIAL - CMF50261R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/4W 1% AXIAL
CMF50261R00FKEK
RES 261 OHM 1/4W 1% AXIAL CMF50261R00FKEK
RES 261ohm 1/4W 1% AXIAL

RES 261ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 261 1% T-1 Ek E3 Vishay - 67P6664 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 261 1% T-1 Ek E3 Vishay
67P6664
Cmf-50 261 1% T-1 Ek E3 Vishay 67P6664
CMF-50 261 1% T-1 EK e3

CMF-50 261 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50261R00FKEK-ND CMF50261R00FKEK 67P6664
Product Name Through Hole Resistors RES 261 OHM 1/4W 1% AXIAL Cmf-50 261 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details