Vishay Intertechnology, Inc. Through Hole Resistors CMF50261R00FKEB

Description
261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50261R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50261R00FKEB-ND
Through Hole Resistors CMF50261R00FKEB-ND
261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 261 OHM 1/4W 1% AXIAL - CMF50261R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/4W 1% AXIAL
CMF50261R00FKEB
RES 261 OHM 1/4W 1% AXIAL CMF50261R00FKEB
RES 261ohm 1/4W 1% AXIAL

RES 261ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 261 1% T-1 Eb E3 Vishay - 67P6663 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 261 1% T-1 Eb E3 Vishay
67P6663
Cmf-50 261 1% T-1 Eb E3 Vishay 67P6663
CMF-50 261 1% T-1 EB e3

CMF-50 261 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50261R00FKEB-ND CMF50261R00FKEB 67P6663
Product Name Through Hole Resistors RES 261 OHM 1/4W 1% AXIAL Cmf-50 261 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details