Vishay Intertechnology, Inc. Through Hole Resistors CMF50261R00FKEA

Description
261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50261R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50261R00FKEA-ND
Through Hole Resistors CMF50261R00FKEA-ND
261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

261 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 261 OHM 1/4W 1% AXIAL - CMF50261R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/4W 1% AXIAL
CMF50261R00FKEA
RES 261 OHM 1/4W 1% AXIAL CMF50261R00FKEA
RES 261ohm 1/4W 1% AXIAL

RES 261ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 261 1% T-1 Ea E3 Vishay - 67P6662 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 261 1% T-1 Ea E3 Vishay
67P6662
Cmf-50 261 1% T-1 Ea E3 Vishay 67P6662
CMF-50 261 1% T-1 EA e3

CMF-50 261 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50261R00FKEA-ND CMF50261R00FKEA 67P6662
Product Name Through Hole Resistors RES 261 OHM 1/4W 1% AXIAL Cmf-50 261 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details